EN
  • EN
  • DE

AR05BTB3613N

Part No AR05BTB3613N
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0805 0.1% TCR10 361K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047467-AR05BTB3613N
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR05BTB3613N CAD Model

Description

The AR05BTB3613N is a surface-mount chip resistor produced by Viking Tech, designed for precision applications requiring stable and accurate resistance. As a thin-film resistor, it offers superior performance compared to thick-film alternatives in terms of tolerance and temperature coefficient. It is part of the AR series from Viking Tech, known for reliability and precision.

Applications:

  • Precision voltage dividers
  • Current sensing circuits
  • Instrumentation amplifiers
  • Medical devices
  • High-accuracy feedback circuits

Features:

  • Surface Mount Technology (SMT)
  • Thin Film construction
  • High precision
  • Low Temperature Coefficient of Resistance (TCR)
  • RoHS compliant
  • Stable performance under varying conditions

Benefits:

  • Ensures accurate and consistent circuit performance
  • Minimizes resistance drift with temperature changes
  • Suitable for automated assembly processes
  • Enables compact and efficient designs
  • Reduces environmental impact with RoHS compliance
  • Enhanced long-term reliability

Additional Details:

The '3613' in the part number indicates a resistance value of 361kΩ. This resistor typically comes in an 0805 package size. Further technical specifications such as power rating, voltage rating, and tolerance can be found in the product datasheet. The thin-film construction of this resistor ensures a tight tolerance, making it suitable for applications where accuracy is critical. It is designed to withstand standard reflow soldering profiles. Viking Tech's stringent quality control processes ensure the reliability and consistency of this resistor. This component is suitable for use in high-precision measurement and control systems. Proper handling and storage are recommended to maintain optimal performance. The 'N' at the end of the part number might indicate a specific packaging or termination type; refer to the official datasheet for complete details.

You May Also Be Interested in

Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess