EN
  • EN
  • DE

CS75FTG2M50N

Part No CS75FTG2M50N
Manufacturer Viking Tech
Catalog OEM Parts (C - E)
Description 7520 1% TCR300 2.5M?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053369-CS75FTG2M50N
Categories OEM Parts(C-E)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS75FTG2M50N CAD Model

Description

The Viking Tech CS75FTG2M50N is a current sense resistor designed for high-power applications. This resistor is part of Viking Tech's CS series and offers precise current measurement with low resistance and high power handling capability. It is commonly used in power supplies, motor control circuits, and other applications where accurate current sensing is critical.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Current monitoring in automotive electronics
  • High-power LED lighting

Features:

  • Low resistance value (typically in the milliohm range)
  • High power rating (check datasheet for specific value)
  • Surface mount (SMD) package
  • Excellent long-term stability
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant

Benefits:

  • Accurate current measurement with minimal voltage drop
  • High power handling capability for demanding applications
  • Stable performance under varying operating conditions
  • Surface mount package simplifies automated assembly
  • RoHS compliance ensures environmental friendliness
  • Reduces power losses in current sensing circuits

Additional Details:

The 'CS75' in the part number indicates that it's part of the CS series of current sense resistors from Viking Tech. The 'FTG' likely refers to the specific packaging type and termination material. '2M50N' indicates the resistance value; in this case, 2.5 milliohms. The 'N' at the end might denote the tolerance or TCR specification.

When using this resistor, it's critical to check the datasheet for the precise resistance value, tolerance, TCR, and power rating. Current sense resistors are designed to have a very low resistance to minimize the voltage drop across the resistor, which helps reduce power losses in the circuit. It is crucial to select a resistor with a power rating that is sufficient for the application to prevent overheating and failure. The low TCR ensures that the resistance value remains stable over a wide temperature range. The CS75FTG2M50N provides a reliable and accurate solution for current sensing in various electronic applications, particularly in high-power systems where efficiency and accuracy are paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess