Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121327-15CTQ035PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15CTQ035PBF CAD Model

Description

The 15CTQ035PBF is a 15A center tap Schottky Rectifier manufactured by Vishay. It is designed for high-frequency inverters, freewheeling diodes, and polarity protection applications.

Applications:

  • High-Frequency Inverters
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • Switching Power Supplies

Features:

  • Center-Tap Configuration
  • High Forward Surge Capability
  • Low Forward Voltage Drop
  • High Frequency Operation
  • RoHS Compliant

Benefits:

  • Efficient Rectification in high-frequency applications.
  • Improved reliability due to high surge current capability.
  • Reduced power loss due to low forward voltage drop.
  • Suitable for various power conversion and protection applications.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The 15CTQ035PBF features a center-tap configuration, which is ideal for full-wave rectification. Its high forward surge capability ensures reliable operation under transient conditions. The low forward voltage drop minimizes power dissipation, improving overall efficiency. The Schottky barrier technology enables high-frequency operation. The device is housed in a robust package designed for efficient heat dissipation. Refer to the Vishay datasheet for detailed specifications and application guidelines. Proper heat sinking and adherence to maximum ratings are crucial to prevent damage. When designing with the 15CTQ035PBF, consider factors such as reverse voltage, forward current, and operating temperature. The device's thermal resistance should be taken into account when calculating the required heat sinking. The RoHS compliance ensures that the device meets environmental regulations. Consider layout and trace width to minimize inductance and optimize performance in high frequency applications. Surge protection may be needed to protect from large transient voltages.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARR SCHOTT 45V 15A TO263AB
Need more? Email Us
ECAD model for MBRS1545CTH
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTR
Microsemi Corporation
DIODE ARR SCHOTT 45V 15A TO254AA
Need more? Email Us
ECAD model for JANTXV1N6660DT1
Vishay
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for MURD620CTTRR
Vishay
DIODE ARR SCHOTT 60V 15A TO263AB
Need more? Email Us
ECAD model for MBRB30H60CTHE3_B/I
Microsemi Corporation
DIODE MODULE GP 800V 36A D1
Need more? Email Us
ECAD model for MSAD36-08
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Innovisionsemi
DIODE ARRAY GP 100V 200MA SOT233
Need more? Email Us
ECAD model for MMBD7000LT3
Microsemi Corporation
DIODE MODULE GP 1600V 60A D1
Need more? Email Us
ECAD model for MSAD60-16

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0301 $71.0535
80+ $1.6658 $133.2640
125+ $1.6136 $201.7000
170+ $1.5616 $265.4720
215+ $1.5096 $324.5640
290+ $1.3534 $392.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,700 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention