Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series COB R-Series
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3300K 2-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 2160lm (Typ)
Current - Test 540mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34.6V
Lumens/Watt @ Current - Test 116 lm/W
Current - Max 1.38A
Viewing Angle 115°
Dimension 19.00mm L x 19.00mm W
Height 1.50mm
Light Emitting Surface (LES) 14.50mm Dia
Lens Type Flat
Base Product Number SPHWHAHDNF2
Standard Package 500
ECCN EAR99
Win Source Part Number 1241286-SPHWHAHDNF2VYZA2D2
Ultra Librarian 3D Model Ultra Librarian SPHWHAHDNF2VYZA2D2 CAD Model

Description

The COB R-Series Chip On Board (COB) is a square configuration LED module that comes in a standard package of 500 units.

  • Maximum Current: 1.38A
  • Forward Voltage: 34.6V
  • Color: Warm white
  • CCT: 3300K
  • Viewing Angle: 115 degrees
  • Height: 1.50mm
  • Lens Type: Flat
  • Luminous Flux: 2160lm @ a temperature of 85 degrees Celsius
  • Manufacturer: Samsung Semiconductor, Inc.

You May Also Be Interested in

Samsung
LED MODULE F TYPE 5000K / LED Lighting COBs Engines Modules LED Module series White, Cool Linear Light Strip
Need more? Email Us
ECAD model for SI-B8R26156CUS
Samsung
LED MODULE LT-Q562A 3000K STRIP / LED Lighting COBs Engines Modules LED Engine series White, Warm Linear Light Strip
Need more? Email Us
ECAD model for SI-B8V101560US
Samsung
LED MODULE LT-Q282A 3500K STRIP / LED Lighting COBs Engines Modules LED Engine series White, Warm Linear Light Strip
Need more? Email Us
ECAD model for SI-B8U051280US
CreeLED, Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Lowest to $1.5574
ECAD model for CXA1304-0000-000N0HB240F
Samsung
LED MODULE TO10 / LED Lighting COBs Engines Modules LED Module series White, Warm / White, Cool Square
Need more? Email Us
ECAD model for SI-N8A1016E0WW
Cree Inc.
LED COOL WHITE 5000K SCREW MOUNT
Need more? Email Us
ECAD model for CXA2011-0000-000P00H050F
Bridgelux
LED COB VERO10 WARM WHT STARBRD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Starboard
Lowest to $10.5105
ECAD model for BXRC-27E1000-B-03
Luminus Devices Inc.
LED LIGHTING COB, HORTICULTURE B / LED Lighting COBs Engines Modules Chip On Board (COB) series White Square
Need more? Email Us
ECAD model for CXM-14-HS-12-36-AC30-P1-7
Bridgelux
LED ARRAY 3000LM NEU WHITE COB / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Lowest to $25.5913
ECAD model for BXRE-40E3001-D-23

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention