EN
  • EN
  • DE

4N35V

Part No 4N35V
Manufacturer Vishay
Catalog Hard To Find
Description Optocoupler with Phototransistor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128863-4N35V
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 4N35V CAD Model

Description

The 4N35V is a general-purpose optocoupler manufactured by Vishay. It consists of an infrared emitting diode and a silicon NPN phototransistor in a single package. It is commonly used for electrical isolation and signal transfer between circuits with different voltage levels or ground potentials.

Applications:

  • Microcontroller Input Isolation: Used to isolate sensitive microcontroller inputs from noisy or high-voltage environments.
  • Power Supply Feedback: Provides feedback isolation in switching power supplies.
  • Motor Control Circuits: Isolates control circuitry from the high-voltage motor drive circuits.
  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise interference.
  • Industrial Control Systems: Used in industrial automation systems for signal isolation and protection.

Features:

  • High Isolation Voltage: Provides electrical isolation up to several kilovolts.
  • CTR (Current Transfer Ratio): Offers a range of CTR values for different application needs.
  • Compact Package: Available in standard DIP (Dual In-line Package) configurations.
  • Fast Switching Speed: Suitable for applications requiring moderate speed signal transfer.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltage.
  • Signal Transfer: Transfers signals between circuits without direct electrical connection.
  • Noise Immunity: Reduces noise and interference in sensitive circuits.
  • Circuit Protection: Protects circuits from damage due to voltage spikes or overcurrent.
  • Versatile Application: Suitable for a wide range of electronic applications requiring isolation.

Additional Details:

The 4N35V has a typical isolation voltage of 5 kV. The current transfer ratio (CTR) varies depending on the specific part number within the 4N35 series. It is commonly packaged in a 6-pin DIP package. This optocoupler is widely used in various applications requiring electrical isolation, such as power supplies, motor control circuits, and industrial automation systems. Its reliable performance and safety features make it a popular choice for isolation needs.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5979 $55.9265
80+ $1.3111 $104.8880
120+ $1.2702 $152.4240
165+ $1.2292 $202.8180
215+ $1.1882 $255.4630
285+ $1.0653 $303.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess