Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity PNP, N-Channel
Applications General Purpose
Voltage Rating 12V PNP, 30V N Channel
Current Rating 500mA PNP, 100mA N Channel
Mounting SMD (SMT)
Case / Package EMT6
Win Source Part Number 051184-EMF6T2R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMF6T2R CAD Model

Description

Features and Benefits of EMF6T2R

  • Compact with high power density
  • Superior switching performance
  • Energy-efficient design

Applications

  • DC-DC converters
  • Smart grid solutions
  • Portable electronics

The EMF6T2R excels in high power density applications with its compact design, making it perfect for portable electronics and smart grid solutions. Its superior switching performance enhances response times in DC-DC converters, while the energy-efficient design aids in extending battery life and minimizing operational costs. This component is a key building block for modern electronic projects demanding both performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
ECAD model for LMN200B01-7
ON Semiconductor
TRANS NPN/JFET N-CH 15V CPH5
Need more? Email Us
ECAD model for CPH5905H-TL-E
Diodes Incorporated
MOSFET NMOS+PNP TRANS SOT-363
Lowest to $0.3329
ECAD model for DMB54D0UDW-7
Panasonic
TRANSISTOR NPN 20V SSMINI6-F3-B
Lowest to $0.3624
ECAD model for DMC904F00R
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1491
ECAD model for EMF32T2R
Fairchild/ON Semiconductor
FET/BJT NPN/P CH 30V 2.9A MICROF / Integrated P-Channel MOSFET and BJT 6-Pin WDFN EP T/R
Need more? Email Us
ECAD model for FDMA1430JP
Rohm Semiconductor
TRANS PNP BIP+MOS EMT6
Need more? Email Us
ECAD model for EMF6T2R
ON Semiconductor
Lowest to $0.2923
ECAD model for CPH5903K-TL
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Need more? Email Us
ECAD model for EMC3DXV5T5G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention