EN
  • EN
  • DE

CPH5905H-TL-E

Part No CPH5905H-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS NPN/JFET N-CH 15V CPH5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN + FET
Applications Amplifier
Voltage Rating 50V
Current Rating 150mA
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 039948-CPH5905H-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5905H-TL-E CAD Model

Description

The CPH5905H-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that offers efficient power management for a wide range of applications. This MOSFET is designed to provide low on-resistance and high switching speeds, making it an ideal choice for power conversion and management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its high-speed switching capabilities, the CPH5905H-TL-E can handle fast switching applications, reducing switching losses and enhancing performance.
  • P-Channel MOSFET: As a P-Channel device, it provides ease of drive and simplifies the gate drive circuitry in certain configurations.
  • Small Package: The MOSFET comes in a compact CPH package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the CPH5905H-TL-E allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Portable Devices
  • Motor Drive Controls

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20V
Gate-Source Voltage (VGS) ±8V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1.5W
Operating Temperature Range -55°C to +150°C

With its robust design and reliable performance, the CPH5905H-TL-E is a suitable choice for designers looking to optimize the power efficiency and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Need more? Email Us
Nexperia USA Inc.
TRANS PNP DBL 45V 100MA SOT-143B
Lowest to $0.3519
Nexperia USA Inc.
MOSFET NPN/P CH 30V 2.6A 6HUSON
Lowest to $0.6964
ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Lowest to $0.1129
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Lowest to $1.3063
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess