EN
  • EN
  • DE

BCV61BE6327HTSA1

Part No BCV61BE6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN DOUBLE SOT-143  /  Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Special Purpose
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Transistor Type 2 NPN, Base Collector Junction
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package PG-SOT-143-3D
Base Product Number BCV61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BCV 61B E6327DKR,BCV 61B E6327-ND,BCV61BE6327XT,BCV61BE6327BTSA1,BCV 61B E6327,BCV 61B E6327TR-ND,BCV61BE6327HTSA1CT,BCV 61B E6327CT-ND,BCV 61B E6327CT,BCV61BE6327,SP000010886,BCV61BE6327HTSA1DKR,BCV61BE6327HTSA1TR,BCV 61B E6327DKR-ND
Standard Package 3,000
Win Source Part Number 1048924-BCV61BE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BCV61BE6327HTSA1 CAD Model

Description

The Infineon Technologies BCV61BE6327HTSA1 is a transistor type with 2 NPN, base collector junction and a voltage - rated of 30V.

  • Transistor Type: 2 NPN
  • Junction Type: Base Collector
  • Voltage Rated: 30V
  • Current Rating (Amps): 100mA
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0075
  • Status: Not for new designs

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess