EN
  • EN
  • DE

ZDT619TA

Part No ZDT619TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 2A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 2A 165MHz 2.5W Surface Mount SM8
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-223-8
Case / Package SM8
Family Name ZDT619
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZDT619CT-NDR, ZDT619TR-NDR, ZDT619TR, ZDT619DKR, ZDT619, ZDT619CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904244-ZDT619TA
Ultra Librarian 3D Model Ultra Librarian ZDT619TA CAD Model

Description

The ZDT619TA is a high-performance dual PNP transistor, meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer exceptional efficiency and reliability for a variety of applications, including signal processing, power management, and amplification tasks in both commercial and industrial environments.

Key Features

  • Transistor Type: The ZDT619TA features a dual PNP transistor configuration, providing a compact solution for applications requiring two PNP transistors.
  • Power Dissipation: This component is capable of handling a substantial power dissipation, ensuring stable performance under a range of operating conditions.
  • High Current Gain: With its high current gain, the ZDT619TA offers efficient signal amplification, making it suitable for audio applications and other circuits requiring high gain.
  • Low Saturation Voltage: The low saturation voltage of the ZDT619TA minimizes power loss and improves efficiency, which is crucial for battery-powered devices and power-sensitive applications.
  • RoHS Compliant: Adherence to RoHS standards signifies that the ZDT619TA is manufactured without the use of hazardous substances, making it an environmentally friendly choice.

Applications

  • Power Management Systems
  • Signal Processing Circuits
  • Audio Amplifiers
  • Switching Applications
  • Driver Stages in Hi-Fi Amplifiers and TV Circuits

Package and Quality Assurance

The ZDT619TA transistor is presented in a compact SOT-223 package, which not only saves space on the PCB but also allows for efficient heat dissipation. Diodes Incorporated's commitment to quality ensures that each ZDT619TA transistor meets stringent industry standards for performance and reliability. With its robust design and versatile functionality, the ZDT619TA is an excellent choice for designers seeking a high-quality, dual PNP transistor solution.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess