EN
  • EN
  • DE

BUK763R9-60E/GFJ

Part No BUK763R9-60E/GFJ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS N-CH D2PAK / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BUK76
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 440018-BUK763R9-60E/GFJ
Ultra Librarian 3D Model Ultra Librarian BUK763R9-60E/GFJ CAD Model

Description

Product Overview: BUK763R9-60E/GFJ - NXP Semiconductors

The BUK763R9-60E/GFJ is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the automotive and industrial market sectors. This MOSFET is part of NXP's extensive portfolio, designed to offer efficient power management and signal conditioning in a wide range of applications.

Featuring a 60V drain-source breakdown voltage, the BUK763R9-60E/GFJ is capable of handling high surge currents and is optimized for low conduction losses. It is a testament to NXP's commitment to providing energy-efficient solutions for power-intensive operations. The device's RDS(on) values are minimized, ensuring that the power loss during operation is kept to a minimum, which is crucial for maintaining the efficiency of the application it is used in.

The BUK763R9-60E/GFJ comes in a compact and robust package, which is designed to be soldered directly onto a printed circuit board, providing excellent thermal and electrical performance. Its package is engineered for optimal heat dissipation, which is vital for maintaining stability and reliability during prolonged use or when subjected to high power loads.

This MOSFET is ideal for a variety of switching applications, including motor drives, power supplies, and DC-DC converters. Its high-speed switching capabilities make it an excellent choice for modern, high-frequency power circuits. Additionally, the BUK763R9-60E/GFJ features a gate charge that is optimized for fast switching, reducing switching losses and improving overall system efficiency.

NXP's BUK763R9-60E/GFJ also emphasizes safety and reliability, with built-in protection features that guard against overcurrent and thermal overload conditions. This ensures that the device not only operates within safe parameters but also contributes to the longevity of the end product.

In summary, the BUK763R9-60E/GFJ from NXP Semiconductors is a robust, efficient, and reliable solution for your power management needs. Its advanced features and solid performance make it a go-to choice for engineers and designers looking to enhance their systems with a high-quality power MOSFET.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess