EN
  • EN
  • DE

UNR9216GOL

Part No UNR9216GOL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399673-UNR9216GOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR9216GOL CAD Model

Description

The Panasonic UNR9216GOL is a common mode choke coil designed to suppress unwanted common mode noise in electronic circuits. It is part of Panasonic's UNR series, which is known for its compact size and effective noise suppression. Common mode chokes are essential components for improving electromagnetic compatibility (EMC) and reducing electromagnetic interference (EMI) in various electronic devices.

Applications

  • Power Supplies: Filtering common mode noise from AC or DC power lines.
  • Data Lines: Suppressing noise on data lines such as USB, Ethernet, and HDMI cables.
  • Audio Equipment: Reducing noise in audio signals to improve audio quality.
  • Video Equipment: Filtering noise in video signals to enhance video clarity.
  • Consumer Electronics: Improving the overall EMC performance of devices like TVs, set-top boxes, and gaming consoles.

Features

  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • High Current Capability: Can handle relatively large currents without saturation.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Reduced Design Complexity: Simplifies noise filtering design compared to using discrete components.
  • Cost-Effective Solution: Offers a cost-efficient method for suppressing common mode noise.

Technical Specifications

While specific technical specifications, such as inductance, DC resistance (DCR), and rated current, may vary slightly depending on the specific manufacturing batch, typical specifications for the UNR9216GOL series include:

  • Inductance: Typically in the range of a few millihenries (mH).
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Rated Current: Specified for continuous operation without saturation.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Withstanding Voltage: Specifies the voltage the component can withstand without dielectric breakdown.

Designers should consult the official Panasonic datasheet for the UNR9216GOL for the most accurate and up-to-date specifications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess