EN
  • EN
  • DE

BCV29E6327HTSA1

Part No BCV29E6327HTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 30V 0.5A SOT-89
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 30 V 500 mA 150MHz 1 W Surface Mount PG-SOT89
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package PG-SOT89
Family Name BCV29
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913123-BCV29E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BCV29E6327HTSA1 CAD Model

Description

The Infineon Technologies BCV29E6327HTSA1 is a bipolar (BJT) transistor NPN Darlington with a package of PG-SOT89. It is manufactured by Infineon Technologies.

  • Mounting Type: surface mount
  • Package Form: reel-TR
  • Operating Temperature Range: 150°C (TJ)
  • Part Status: obsolete
  • Family Name: BCV29
  • HTSUS: 8541.29.0075
  • ECCN: EAR99
  • IC Popularity: popular
  • Supply and Demand Status: balanced
  • Quantity per Package: 1000
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • Other Part Numbers: BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess