EN
  • EN
  • DE

BCM62B,215

Part No BCM62B,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP DBL 45V 100MA SOT-143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Applications Current Mirror
Voltage Rating 45V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022630-BCM62B,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM62B,215 CAD Model

Description

The Nexperia USA Inc. BCM62B,215 is a dual PNP current mirror transistor that is designed for use in discrete semiconductor products.

  • Manufacturer: Nexperia USA Inc.
  • Transistor Type: Dual PNP Current Mirror
  • Voltage Rating: 45V
  • Current Rating: 100mA
  • Package: SOT-143B
  • Mounting: Surface Mount
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Applications: Audio Amplifiers, Current Mirrors, Voltage Regulators

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.5279
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess