EN
  • EN
  • DE

EMC3DXV5T5G

Part No EMC3DXV5T5G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS BRT NPN/PNP DL 50V SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage Rating 50V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 101736-EMC3DXV5T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC3DXV5T5G CAD Model

Description

ON Semiconductor EMC3DXV5T5G Overview

The EMC3DXV5T5G from ON Semiconductor is a cutting-edge electronic component designed for optimal performance in a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Robust Protection: The EMC3DXV5T5G offers excellent protection against electrostatic discharge (ESD), ensuring the longevity and reliability of electronic devices.
  • Compact Design: Its small package design makes it ideal for space-constrained applications, allowing for greater design flexibility and innovation.
  • High Performance: With its superior electrical characteristics, this product provides stable performance under a variety of conditions, making it a versatile choice for designers.
  • Environmental Compliance: ON Semiconductor is committed to environmental sustainability, and the EMC3DXV5T5G is manufactured with this in mind, adhering to RoHS and REACH regulations.

Applications

The EMC3DXV5T5G is suitable for a broad array of applications, including but not limited to:

  • Mobile Devices
  • Portable Electronics
  • Computing Platforms
  • Networking Equipment
  • Industrial Controls

Technical Specifications

ON Semiconductor's EMC3DXV5T5G is built with technical precision. Key specifications include:

  • ESD Protection Level: Exceeds IEC61000-4-2 Level 4 requirements
  • Package: SOT-553, a compact footprint for space-saving designs
  • Operating Temperature Range: Ensuring performance across a broad range of environmental conditions

Quality and Support

ON Semiconductor is known for its commitment to quality and customer support. The EMC3DXV5T5G is backed by the company's comprehensive technical support and is subject to rigorous testing to ensure it meets the highest standards of quality and performance.

Whether you're designing the next generation of mobile devices or looking for reliable components for industrial applications, the EMC3DXV5T5G from ON Semiconductor is an excellent choice that combines innovation, reliability, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess