EN
  • EN
  • DE

2SA1730R-TD

Part No 2SA1730R-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153921-2SA1730R-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1730R-TD CAD Model

Description

ON Semiconductor 2SA1730R-TD PNP Transistor

The 2SA1730R-TD is a PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of electronic applications due to its high current gain and low saturation voltage.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Package: Comes in a compact SOT-416 (SC-75) surface-mount package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to -50V, which allows it to handle moderate voltage levels in circuits.
  • Collector Current (Ic): Supports a continuous collector current of up to -1A, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): Has a power dissipation rating of 900mW, which helps in managing thermal performance during operation.
  • DC Current Gain (hFE): Features a high DC current gain range of 100 to 320, allowing for efficient current amplification.
  • Transition Frequency (fT): Possesses a transition frequency of 180MHz, which is indicative of its capability to operate effectively at high frequencies.
  • Low Saturation Voltage: Exhibits a low collector-emitter saturation voltage, which enhances overall energy efficiency by reducing power losses during switching.

Applications

The 2SA1730R-TD PNP transistor is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in amplifiers
  • Load switches

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 2SA1730R-TD transistor is no exception, as it is designed to meet stringent industry standards for performance and reliability. It is well-suited for commercial and industrial applications where consistent operation is critical.

For detailed specifications and application notes, designers and engineers are recommended to consult the official datasheet provided by ON Semiconductor. This ensures the 2SA1730R-TD is employed effectively within its electrical and thermal limits, thus guaranteeing optimal performance in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess