EN
  • EN
  • DE
  • IT

PMD9002D

Part No PMD9002D
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238920-PMD9002D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD9002D CAD Model

Description

The NXP PMD9002D is a state-of-the-art semiconductor product designed for advanced power management applications. This high-performance integrated circuit is engineered to provide efficient, reliable operation in a variety of electronic devices, including but not limited to, consumer electronics, automotive systems, and industrial equipment. The PMD9002D is a testament to NXP's commitment to innovation and quality in the field of power management technology.

Key Features

  • High Efficiency: The PMD9002D is built to maximize power efficiency, which is crucial for prolonging battery life in portable devices and reducing energy consumption in wired systems.
  • Advanced Regulation: It offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components, which is essential for maintaining performance and preventing damage.
  • Compact Design: With its small footprint, the PMD9002D is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Thermal Management: The device is equipped with excellent thermal management capabilities to maintain optimal operating temperatures, even under high load conditions.
  • Robust Protection Features: It includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which contribute to the overall durability and safety of the end product.

Applications

The versatility of the PMD9002D makes it suitable for a broad spectrum of applications. In the automotive sector, it can be used in infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls. In consumer electronics, it is ideal for smartphones, tablets, and laptops, where efficient power management is critical. Additionally, its robustness and efficiency make it an excellent choice for industrial automation, renewable energy systems, and telecommunications equipment.

Technical Specifications

The PMD9002D boasts an impressive array of technical specifications that ensure it meets the needs of even the most demanding power management tasks. It operates over a wide temperature range and is compatible with a variety of control interfaces. Detailed technical data and application notes are available from NXP to assist designers in integrating the PMD9002D into their projects effectively.

For more information on the NXP PMD9002D, including datasheets, reference designs, and purchasing options, please visit the official NXP website or contact an authorized NXP distributor.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.5279
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0626 $58.4430
135+ $0.8720 $117.7200
205+ $0.8455 $173.3275
285+ $0.8177 $233.0445
365+ $0.7912 $288.7880
490+ $0.7092 $347.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess