EN
  • EN
  • DE

DMB54D0UDW-7

Part No DMB54D0UDW-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MOSFET NMOS+PNP TRANS SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Transistor Polarity PNP, N-Channel
Applications General Purpose
Voltage Rating 45V PNP, 50V N-Channel
Current Rating 100mA PNP, 160mA N-Channel
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 014350-DMB54D0UDW-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMB54D0UDW-7 CAD Model

Description

Introducing the DMB54D0UDW-7 MOSFET from Diodes Incorporated

The DMB54D0UDW-7 is a high-performance, dual P-Channel enhancement mode MOSFET, meticulously designed by Diodes Incorporated to cater to a wide array of power management applications. This power MOSFET is part of Diodes Incorporated's esteemed portfolio of semiconductor components, known for their reliability and efficiency.

Constructed with advanced trench technology, the DMB54D0UDW-7 offers excellent on-resistance and low threshold drive, making it an ideal choice for power switching applications. Its compact form factor, housed in a SOT-363 package, allows for high-density board layouts, making it a perfect fit for space-constrained applications.

The device boasts a -30V drain-source breakdown voltage (V<sub>DS) and a -5.2A continuous drain current (I<sub>D), providing robust performance for a variety of circuits. The low on-resistance further ensures minimal power loss during operation, enhancing the overall efficiency of the system it is incorporated into.

Key features of the DMB54D0UDW-7 include:

  • Dual P-Channel MOSFET configuration for bidirectional current flow
  • Low threshold voltage for efficient turn-on at lower voltages
  • High-speed switching capabilities
  • RoHS compliant and Halogen-free, ensuring environmental sustainability

This MOSFET is suitable for a range of applications such as:

  • Load/Power Switching Circuits
  • Battery Management Systems
  • DC-DC Converters
  • Power Amplifiers
  • Motor Control Modules

Engineers and designers can leverage the DMB54D0UDW-7's superior performance and energy efficiency to optimize their power-sensitive designs. Whether it's for portable electronics, automotive systems, or industrial automation, this MOSFET provides a reliable solution for effective power management.

With Diodes Incorporated's commitment to quality, the DMB54D0UDW-7 is manufactured to the highest standards, ensuring consistent performance and longevity in all applications. Trust in the DMB54D0UDW-7 to deliver exceptional results for your power management needs.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0511
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2972 $57.9540
475+ $0.2439 $115.8525
735+ $0.2363 $173.6805
1,015+ $0.2287 $232.1305
1,310+ $0.2211 $289.6410
1,750+ $0.1982 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess