EN
  • EN
  • DE

2SB831BCTL

Part No 2SB831BCTL
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description SILICON PNP EPITAXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 154964-2SB831BCTL
Popularity Low
Supply and Demand Status Balance
Family Name 2SB831
Introduction Date March 14, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SB831BCTL CAD Model

Description

Overview of 2SB831BCTL

The 2SB831BCTL is a high-quality PNP bipolar junction transistor (BJT), known for its versatility and reliability in various electronic applications. It is part of a family of transistors that are frequently utilized in amplification and switching operations. Designed to offer stability and efficiency, this component is ideal for both hobbyists and professionals working in electronics development and repair.

Features and Benefits

  • High Current Capability: Delivers substantial current handling capabilities which makes it suitable for high-power applications.
  • Durable Construction: Built with robust materials that ensure longevity and reliable performance under different operating conditions.
  • Consistent Performance: Provides a stable operation over a wide range of temperatures, ensuring dependable performance in various environments.
  • Compact Design: Its small form factor allows it to fit well into compact circuit designs, saving space without sacrificing functionality.

Applications and Projects

  • Audio Amplification: Perfect for use in audio equipment, delivering clear amplification for high-quality sound output.
  • Signal Processing: Ideal for various signal processing tasks in broadcast and communication systems.
  • Switching Operations: Widely used in circuits requiring efficient switching operations, like power management systems.
  • Motor Control: Utilized in controlling small motors and actuators in robotics and automation projects.

Additional Details

The 2SB831BCTL transistor stands out for its high gain and low saturation voltage, which enhances its efficiency in critical applications. Its ability to operate at different temperatures makes it adaptable to various industrial applications, where environmental conditions may fluctuate. Additionally, this transistor can be seamlessly integrated into both new and existing systems, providing a versatile solution for improving or expanding circuit functionality.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess