The ON Semiconductor CPH5903K-TL is a high-performance P-Channel MOSFET designed for power management applications. This compact and efficient semiconductor device is a crucial component in modern electronic circuits, offering exceptional power conversion efficiency, low on-resistance, and high-speed switching capabilities.
Key Features
- Low On-Resistance: The CPH5903K-TL features an extremely low on-resistance, which minimizes power loss and improves overall efficiency in power management circuits.
- High-Speed Switching: With its fast switching speed, this MOSFET is ideal for high-frequency applications, ensuring that power conversion processes are both quick and reliable.
- P-Channel Device: As a P-Channel MOSFET, it is typically used in the high side switch applications and can be easily driven by a positive gate voltage.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the CPH5903K-TL is fully compliant with RoHS directives, making it a lead-free and eco-friendly option.
Applications
The versatility of the CPH5903K-TL allows it to be used in a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Battery Management Circuits
- Load Switches
- Portable Electronic Devices
Technical Specifications
The CPH5903K-TL boasts impressive technical specifications that make it suitable for demanding applications:
- Drain-Source Voltage (Vdss): -20V
- Continuous Drain Current (Id): -6A
- Power Dissipation (Pd): 1W
- Gate-Source Voltage (Vgs): ±8V
- Operating Temperature Range: -55°C to +150°C
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the CPH5903K-TL is no exception. Each component is rigorously tested to ensure it meets the highest standards for performance and durability. Customers can trust ON Semiconductor for consistent, high-quality electronic components that will stand the test of time.