EN
  • EN
  • DE
  • IT

593D226X0025D2T 22UF

Part No 593D226X0025D2T 22UF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 22UF 25V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 25V
Type Molded
ESR 200 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 075885-593D226X0025D2T 22UF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 593D226X0025D2T 22UF CAD Model

Description

593D226X0025D2T 22UF Tantalum Capacitor

The 593D226X0025D2T 22UF is a high-quality tantalum capacitor designed for a range of electronics projects. Its compact size and robust performance make it a reliable choice for engineers and hobbyists alike.

Applications:

  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Features and Benefits:

  • Rated capacitance of 22 microfarads
  • Rated voltage of 25 volts
  • Solid tantalum construction for enhanced performance
  • High reliability and stability
  • Compact design for space-sensitive applications

This capacitor is ideal for applications requiring high efficiency and stability. It ensures long-term durability and optimal performance in critical circuits.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518
Rohm Semiconductor
CAP TANT 47UF 20% 25V 2917 / 47 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Lowest to $1.8020
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 35V 1206 / 0.1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 24Ohm @ 100kHz
Lowest to $0.1977
Kemet
CAP TANT 100UF 10% 25V 2917 / 100 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 150mOhm
Lowest to $2.3453
Cornell Dubilier Electronics (CDE)
CAP TANT 15UF 10% 20V 2917 / 15 μF Molded Tantalum Capacitors 20 V 2917 (7343 Metric)
Lowest to $1.3794
Kemet
CAP TANT 10UF 20% 50V 2917
Lowest to $0.9954
Kemet
CAP TANT 47UF 20% 10V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 35V 2917 / 33 μF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Lowest to $1.8509
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 2312 / 22 μF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 375mOhm @ 100kHz
Lowest to $0.6344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2403 $65.9224
20+ $6.7617 $135.2340
30+ $6.5495 $196.4850
41+ $6.3386 $259.8826
53+ $6.1277 $324.7681
71+ $5.4939 $390.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess