EN
  • EN
  • DE
  • IT

593D336X0016C

Part No 593D336X0016C
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 16V 20% 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 16V
Type Molded
ESR 300 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.79mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 197823-593D336X0016C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 593D336X0016C CAD Model

Description

Product Overview

The 593D336X0016C provides excellent characteristics for projects needing precision and efficiency.

Features and Benefits

  • Robust Capacitance: 33 microfarads at 16V, tailored for stability.
  • Energy Efficiency: Designed for minimal power loss.
  • Compact and Lightweight: Perfect for portable and high-efficiency devices.

Applications

  • Wearable technology
  • IoT devices
  • Wireless communication modules
  • Portable power packs

An excellent component bringing advanced functionality and reliability, making it ideal for next-generation electronic designs.

You May Also Be Interested in

Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 35V 2917 / 33 μF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Lowest to $1.8509
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 2312 / 22 μF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 375mOhm @ 100kHz
Lowest to $0.6344
Rohm Semiconductor
CAP TANT 47UF 20% 25V 2917 / 47 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Lowest to $1.8020
Kemet
CAP TANT 47UF 20% 10V 1411
Need more? Email Us
Kemet
CAP TANT 47UF 10% 16V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V RADIAL / 68 μF Conformal Coated Tantalum Capacitors 6.3 V Radial 1.8Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2170 $65.7360
20+ $6.7423 $134.8460
30+ $6.5314 $195.9420
41+ $6.3205 $259.1405
53+ $6.1097 $323.8141
71+ $5.4784 $388.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess