Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1151015-BA159-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA159-E3 CAD Model

Description

The BA159-E3 is a fast recovery rectifier diode manufactured by Vishay. It is designed for applications requiring efficient and rapid switching capabilities. This diode is part of Vishay's extensive range of discrete semiconductors and is known for its reliability and performance.

Applications:

  • High-frequency rectification in power supplies
  • Freewheeling diode in inductive loads
  • Reverse polarity protection
  • Snubber circuits
  • Switching mode power supplies (SMPS)

Features:

  • Fast recovery time: Offers a short reverse recovery time for efficient switching performance.
  • High surge current capability: Withstands high surge currents, providing robustness and reliability.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Glass passivated junction: Ensures high reliability and stability.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved efficiency: Fast recovery time reduces switching losses.
  • Enhanced reliability: High surge current capability and glass passivated junction ensure robust performance.
  • Reduced power dissipation: Low forward voltage drop minimizes power loss.
  • Simplified circuit design: Easy to integrate into various applications.

Additional Details:

The BA159-E3 is typically available in a DO-41 package. Key specifications include a maximum repetitive peak reverse voltage of 600V, a maximum average forward rectified current of 1A, and a typical reverse recovery time of less than 200 ns. It is suitable for a wide range of applications where fast switching and high reliability are critical. Always consult the datasheet for specific operating conditions and limitations.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Lowest to $0.3721
ECAD model for CD74HC595M96
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Vishay
Fast Silicon Mesa Rectifiers
Lowest to $0.6223
ECAD model for BYT52G
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1513 $65.0590
1,045+ $0.1242 $129.7890
1,615+ $0.1203 $194.2845
2,225+ $0.1165 $259.2125
2,875+ $0.1126 $323.7250
3,850+ $0.1009 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 430 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention