EN
  • EN
  • DE

BB814-1-GS08

Part No BB814-1-GS08
Manufacturer Vishay
Catalog END - OF - LIFE
Description Dual Varicap Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1151823-BB814-1-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB814-1-GS08 CAD Model

Description

The BB814-1-GS08 is a variable capacitance diode, also known as a varactor diode, manufactured by Vishay. It is specifically designed for use in electronic tuning applications, where its capacitance can be adjusted by varying the reverse voltage applied to it.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Electronic tuning in radio receivers
  • Frequency synthesizers
  • Voltage-controlled filters
  • Parametric amplifiers

Features:

  • High capacitance ratio: Allows for a wide tuning range.
  • Low series resistance: Minimizes losses in the tuning circuit.
  • Small package size: Suitable for compact designs.
  • Excellent linearity: Ensures accurate and predictable tuning.
  • Low leakage current: Maintains stable performance.

Benefits:

  • Precise and reliable electronic tuning.
  • Improved performance in VCOs and frequency synthesizers.
  • Reduced component count and board space.
  • Lower power consumption.
  • Enhanced stability and accuracy of tuned circuits.

Additional Details:

The BB814-1-GS08 varactor diode is typically supplied in a SOD-323 package. It features a high capacitance ratio, allowing for a broad tuning range with relatively small voltage changes. This is crucial in applications such as radio receivers, where precise tuning is essential. The low series resistance minimizes insertion losses, contributing to improved circuit efficiency. The diode’s excellent linearity ensures a predictable relationship between the control voltage and capacitance, which is vital for accurate frequency control. This device is also RoHS compliant, demonstrating its adherence to environmental standards.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess