EN
  • EN
  • DE

BYG20J-7001/HE3_A/I

Part No BYG20J-7001/HE3_A/I
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819902-BYG20J-7001/HE3_A/I
Ultra Librarian 3D Model Ultra Librarian BYG20J-7001/HE3_A/I CAD Model

Description

The BYG20J-7001/HE3_A/I is a high-efficiency rectifier diode manufactured by Vishay. This diode is designed for applications requiring fast switching speeds and high current capabilities. It's part of Vishay's rectifier diode family, known for reliability and performance.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Power inverters
  • General rectification

Features

  • High surge current capability: Withstands high current surges without failure.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall system performance.
  • High reliability: Manufactured to meet stringent quality standards.
  • Glass passivated junction: Provides enhanced stability and reliability.

Benefits

  • Improved efficiency: Low forward voltage drop and fast switching speed reduce power losses.
  • Increased reliability: High surge current capability and robust construction ensure reliable operation in demanding environments.
  • Simplified design: Easy to use in various circuit configurations.
  • Reduced heat generation: Lower power losses result in less heat generation.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details

The BYG20J-7001/HE3_A/I features a repetitive peak reverse voltage of 600V and a forward current of 2.0A. The recovery time is typically very fast, making it suitable for high-frequency switching applications. It comes in a DO-214AC (SMA) package, suitable for surface mounting. This diode is commonly used where space is a constraint. Its operating temperature range is typically from -65°C to +150°C. It is RoHS compliant.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess