The BZX85B15 is a 1.3W Zener diode from Vishay. It's designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the BZX85 series, which are known for their robust performance and reliability in demanding applications.
Applications
- Voltage stabilization
- Overvoltage protection
- Clipping circuits
- Voltage reference circuits
- Transient voltage suppression
Features
- High power dissipation capability (1.3W)
- Wide Zener voltage range
- Excellent clamping capability
- RoHS compliant
- Glass passivated junction
Benefits
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from overvoltage damage.
- Offers a reliable and robust solution for voltage regulation and protection needs.
- Easy to integrate into existing circuit designs.
- Reduces the risk of component failure due to voltage fluctuations.
Additional Details
The BZX85B15 has a Zener voltage of 15V. Its operating temperature range is typically -65°C to +175°C. It comes in a DO-41 package. The forward voltage is around 1V. It's designed for through-hole mounting. The device features low leakage current at high temperature.