EN
  • EN
  • DE
  • IT

CRCW2512470KJNEG

Part No CRCW2512470KJNEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 470K OHM 5% 1W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 470 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Vishay
Series CRCW
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 2512 (6432 Metric)
Case / Package 2512
Family Name CRCW2512
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number CRCW2512 200 470K 5% E67 E3, 541-470KXDKR, 541-470KXTR, 541-470KXCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867240-CRCW2512470KJNEG
Ultra Librarian 3D Model Ultra Librarian CRCW2512470KJNEG CAD Model

Description

The Vishay CRCW2512470KJNEG is a chip resistor that has a resistance of 470 kOhms with a tolerance of ±5% and a power rating of 1W.

  • Resistance: 470 kOhms ±5%
  • Power Rating: 1W
  • Resistor Type: Thick Film
  • Package: 2512 (6432 Metric)
  • Application: Automotive
  • Operating Temperature: -55°C to 155°C
  • Standard Compliance: AEC-Q200
  • Package Type: Reel
  • Quantity: 2000

You May Also Be Interested in

Rohm Semiconductor
RES SMD 1K OHM 5% 1/2W 1210
Lowest to $0.0685
Panasonic
Res Thin Film 0805 267 Ohm 0.1% 1/8W ±25ppm/°C Molded SMD Paper T/R
Need more? Email Us
Panasonic
RES SMD 4.7K OHM 0.1% 1/16W 0402 / 4.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Lowest to $0.3260
Panasonic
RES 61.9K OHM 1% 1/32W 01005 / 61.9 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Need more? Email Us
Yageo
RES SMD 2.7K OHM 5% 1/4W 1206
Lowest to $0.0075
Panasonic
RES SMD 806 OHM 1% 1/20W 0201 / 806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Need more? Email Us
KOA Speer
RES 180 OHM 1% 1/8W 0603 / 180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Lowest to $0.0327
Rohm Semiconductor
RES SMD 820 OHM 5% 1W 2512
Lowest to $0.1752
Panasonic
RES SMD 56 OHM 0.5% 1/4W 1210 / 56 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess