EN
  • EN
  • DE

DG1409EEN-T1-GE4

Part No DG1409EEN-T1-GE4
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 16QFN / 2 Circuit IC Switch 4:2 4.2Ohm 16-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Number of Circuits 2
On-State Resistance (Max) 4.2Ohm
Channel-to-Channel Matching (ΔRon) 270mOhm
Voltage - Supply, Single (V+) 4.5V ~ 24V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 130ns, 105ns
-3db Bandwidth 90MHz
Charge Injection 103pC
Channel Capacitance (CS(off), CD(off)) 13pF, 43pF
Current - Leakage (IS(off)) (Max) 550pA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number DG1409
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG1409EEN-T1-GE4-ND,DG1409EEN-T1-GE4TR,DG1409EEN-T1-GE4CT,DG1409EEN-T1-GE4DKR
Standard Package 2,500
Win Source Part Number 1156850-DG1409EEN-T1-GE4
Ultra Librarian 3D Model Ultra Librarian DG1409EEN-T1-GE4 CAD Model

Description

The Vishay Analog Switch is an integrated circuit designed for use in analog switching, multiplexing, and demultiplexing applications.

  • Package: 2,500 standard
  • Package/Case: 16-VQFN exposed pad
  • Operating Temperature: -40°C to 125°C (TA)
  • Voltage Supply (Single): 4.5V to 24V
  • Voltage Supply (Dual): ±4.5V to 16.5V
  • On-State Resistance: 4.2Ohm
  • Switch Time (Ton): 130ns
  • Switch Time (Toff): 105ns

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1684 $60.8420
11+ $9.9843 $109.8273
16+ $9.6723 $154.7568
22+ $9.3603 $205.9266
28+ $9.0483 $253.3524
37+ $8.1123 $300.1551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess