Products specifications

Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 080602-DN2272
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DN2272 CAD Model

Description

DN2272: Advanced Electronic Component

The DN2272 is an innovative electronic component designed to meet a wide range of application needs, providing reliability and efficiency. Ideal for both hobbyists and professionals, this product enhances the performance of your electronic applications.

  • Applications:
    • Embedded systems
    • Prototyping projects
    • Automation controls
  • Features and Benefits:
    • High reliability and durability
    • Compact design for easy integration
    • Low power consumption
  • Additional Details:
    • Compatible with various microprocessors
    • RoHS compliant

You May Also Be Interested in

Bourns Inc.
FIXED IND 1MH 1.9A 244 MOHM SMD
Need more? Email Us
ECAD model for PM2110-102K-RC
Bourns Inc.
FIXED IND 50UH 2.5A 60 MOHM TH
Need more? Email Us
ECAD model for 5728-RC
Bourns Inc.
FIXED IND 400UH 2.25A 330MOHM TH
Need more? Email Us
ECAD model for 5708-RC
Bourns Inc.
FIXED IND 10UH 3.2A 15 MOHM TH
Need more? Email Us
ECAD model for RLB1314-100ML
Susumu
FIXED IND 220NH 9A 6.6 MOHM SMD
Need more? Email Us
ECAD model for PCMB042T-R22MS
EPCOS (TDK)
FIXED IND 150UH 410MA 1.5OHM SMD
Need more? Email Us
ECAD model for B82442T1154K050
Bourns Inc.
FIXED IND 6.8MH 62MA 62 OHM TH
Need more? Email Us
ECAD model for 8250-682K-RC
Bourns Inc.
FIXED IND 275UH 2A 240 MOHM TH
Need more? Email Us
ECAD model for 5704-RC
Abracon LLC
FIXED IND 33UH 2A 100 MOHM SMD
Need more? Email Us
ECAD model for ASPI-0804T-330M-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention