EN
  • EN
  • DE

F339MX222231MDI2B0

Part No F339MX222231MDI2B0
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 2200PF 20% 630VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series F339M
Packaging Bulk
Capacitance 2200pF
Tolerance ±20%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature Range -55°C ~ 110°C
Package Radial
Dimension 0.492" L x 0.158" W (12.50mm x 4.00mm)
Height - Seated (Maximum) 0.394" (10.00mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression
Features X2 Safety Rated
Win Source Part Number 761846-F339MX222231MDI2B0
Popularity Medium
Supply and Demand Status Limited
Family Name F339M X2
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin India
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian F339MX222231MDI2B0 CAD Model

Description

The F339MX222231MDI2B0 is a safety film capacitor manufactured by Vishay. It is part of the F339X2 series, designed for X2 electromagnetic interference (EMI) suppression and safety applications. These capacitors provide reliable performance in harsh environments and are suitable for use in across-the-line applications.

Applications:

  • EMI suppression in power supplies: Filters noise and interference from AC power lines.
  • Across-the-line applications: Connects between line and neutral in AC circuits.
  • Input filtering in electronic devices: Reduces noise and improves signal quality.
  • Motor control circuits: Protects against voltage surges and transients.
  • Lighting ballasts: Provides reliable operation in lighting systems.

Features:

  • X2 safety rating: Certified for across-the-line applications.
  • Self-healing properties: Ensures reliable performance and prevents catastrophic failures.
  • Flame-retardant epoxy resin coating: Provides excellent protection against environmental factors.
  • High pulse strength: Withstands high voltage transients and surges.
  • Excellent electrical characteristics: Offers low ESR and stable capacitance.

Benefits:

  • Enhanced safety: Protects against electrical hazards and ensures safe operation.
  • Improved EMI suppression: Reduces noise and interference in electronic devices.
  • Extended product lifespan: Offers long-term durability and reliability.
  • Compliance with safety standards: Meets industry requirements for safety and performance.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Technical Specifications:

The F339MX222231MDI2B0 has a capacitance of 0.0022uF (2200pF) and a rated voltage of 305VAC. It features a lead spacing of 15mm and operates within a temperature range typically from -40°C to +110°C. The dielectric material is polypropylene (PP) film, chosen for its excellent electrical properties and reliability. It has a tolerance of ±20%. These capacitors are designed to meet stringent safety standards and are often used in applications where safety is critical.

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess