Products specifications Report Issue?

Composition Wirewound
Depth 8.26 mm
Height 4 mm
Inductance 10 µH
Inductance Tolerance 20 %
Lead Free Yes
Length 8.89 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Resistance 59.9 mΩ
RMS Current (Irms) 5.2 A
RoHS Compliant
Saturation Current 9 A
Self Resonant Frequency 15 MHz
Series Resistance 59.9 mΩ
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 8.64 mm
Win Source Part Number 1064794-IHLP3232DZER100MA1
Categories Fixed Inductors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IHLP3232DZER100MA1 CAD Model

Description

The Vishay IHLP3232DZER100MA1 is a chip resistor that belongs to the category of fixed inductors.

  • Type: Shielded
  • Inductance: 10 µH
  • Tolerance: 20%
  • Size: 0.039 inches L x 0.020 inches W (1.00mm x 0.50mm)
  • Height: 0.016 inches (0.40mm)
  • Packaging: reel-TR
  • Standard Package: 10,000
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 0.063W, 1/16W
  • AEC-Q200 Rated: Yes
  • Composition: thick film
  • Number of Terminations: 2
  • Resistance: 53.6 kOhms
  • RMS Current (Irms): 5.2A
  • Saturation Current: 9A

You May Also Be Interested in

Sunlord
FIXED IND 5.6UH 1.13A 226MOHM SM / 5.6 µH Shielded Drum Core, Wirewound Inductor 1.13 A 226mOhm Max Nonstandard
Lowest to $0.0549
ECAD model for SWPA3012S5R6MT
Vishay
FIXED IND 560NH 36A 1.5 MOHM SMD / 560 nH Shielded Molded Inductor 36 A 1.5mOhm Max Nonstandard
Lowest to $1.5275
ECAD model for IHLP5050EZERR56M01
Schurter Inc.
FIXED IND 2A 260 MOHM TH
Need more? Email Us
ECAD model for DFSG-25-0001
KOA Speer
Lowest to $0.0585
ECAD model for KQ0805TER135G
Vishay
FIXED IND 820UH 100MA 12 OHM TH / 820 µH Unshielded Inductor 100 mA 12Ohm Max Axial
Need more? Email Us
ECAD model for IRF36ER821K
Vishay
FIXED IND 1UH 69A 890U OHM SMD / 1 µH Shielded Molded Inductor 69 A 890µOhm Max Nonstandard
Need more? Email Us
ECAD model for IHLP8787MZER1R0M51
Vishay
Inductor INDUCTOR(0805, 120NH, 500MA, 5%)
Need more? Email Us
ECAD model for IMC0805RKR12J01
Schurter Inc.
FIXED IND 16A 27 MOHM TH
Need more? Email Us
ECAD model for DENO-25-0001
Bourns Inc.
FIXED IND 33UH 7.4A 20 MOHM TH
Need more? Email Us
ECAD model for 2207-V-RC

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention