Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4S4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912161-ATSAM4S4CB-CN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4CB-CN CAD Model

Description

The ATSAM4S4CB-CN is a high-performance microcontroller unit (MCU) from Microchip Technology, which is part of their extensive SAM4S series. This device is built around a powerful ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) that operates at frequencies up to 120 MHz. The ATSAM4S4CB-CN is designed to meet the demands of a wide range of embedded applications, including industrial control systems, medical devices, automotive electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running up to 120 MHz
  • Memory: 256KB of embedded Flash and 64KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Offers multiple communication interfaces including USART, SPI, I2C, and USB 2.0 full-speed device and embedded host.
  • Power Efficiency: Designed for low-power operation with a range of power-saving modes, making it ideal for battery-powered and portable applications.
  • Analog Features: Includes a 12-bit ADC with up to 16 channels and a 12-bit DAC for versatile analog interfacing.
  • Timer/Counter: Features PWM, general-purpose timers, and a real-time timer for precise event management and timing operations.
  • Security: Equipped with a hardware cryptographic accelerator, offering support for AES, DES, 3DES, and SHA, ensuring secure data communication and storage.
  • Packages: Available in a 64-pin QFP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the ATSAM4S4CB-CN makes it suitable for a myriad of applications. Its robust processing capabilities, coupled with extensive communication interfaces and analog features, enable it to perform in complex embedded systems. It is particularly well-suited for applications requiring secure data exchange and energy efficiency, such as smart metering, home automation, handheld devices, and industrial automation systems.

Support and Resources:

Microchip Technology provides comprehensive support for the ATSAM4S4CB-CN MCU, including development tools, software libraries, and documentation. Engineers can access the Atmel Studio IDE, data sheets, application notes, and user guides to facilitate the design process and reduce time to market.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5585 $66.9095
17+ $7.8430 $133.3310
26+ $7.5979 $197.5454
36+ $7.3528 $264.7008
46+ $7.1077 $326.9542
61+ $6.3725 $388.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,540 pieces
MOQ: 7 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention