EN
  • EN
  • DE
  • IT

IL207A

Part No IL207A
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1624+
Reference case SOP-8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 746193-IL207A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL207A CAD Model

Description

The IL207A is a high-voltage linear optocoupler from Vishay. This device consists of an infrared emitting diode irradiating an opto-isolated linear photodiode array. It offers excellent linearity and stability, making it suitable for precision isolation applications.

Applications:

  • Voltage sensing in power supplies
  • Current sensing in motor drives
  • Analog signal isolation
  • Industrial process control
  • Medical equipment

Features:

  • High linearity
  • High isolation voltage: 5000 V<sub>RMS
  • Low temperature coefficient
  • Wide bandwidth
  • Compact package

Benefits:

  • Provides accurate and reliable isolation of analog signals
  • Minimizes distortion and non-linearity
  • Offers stable performance over temperature variations
  • Enables high-speed signal transmission
  • Saves space on printed circuit boards

Additional Details:

The IL207A optocoupler utilizes a sophisticated photodiode array to achieve high linearity and stability. The input current to the LED controls the output current from the photodiode array. The device is designed for applications requiring precise isolation of analog signals, such as voltage and current sensing. The high isolation voltage ensures safety in high-voltage environments. The IL207A is available in a DIP package. It requires an external operational amplifier to complete the linear isolation circuit. The typical forward voltage of the input diode is around 1.2V. The device is suitable for applications requiring high accuracy and reliability in demanding industrial and medical settings.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4377 $65.6550
365+ $0.3591 $131.0715
560+ $0.3480 $194.8800
770+ $0.3368 $259.3360
995+ $0.3255 $323.8725
1,330+ $0.2919 $388.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess