EN
  • EN
  • DE

IL420-X007T

Part No IL420-X007T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 600V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 2mA
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 500μA
Turn On Time 35μs
Forward Voltage 1.16V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Approvals CQC, CSA, cUR, UR
Win Source Part Number 1045319-IL420-X007T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IL420
Introduction Date September 12, 2001
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian IL420-X007T CAD Model

Description

The Vishay IL420-X007T is a one-channel SMD (SMT) optocoupler with a triac output type.

  • Forward Voltage: 1.16V
  • Voltage-Off State: 600V
  • Maximum Current-On State: 300mA
  • Current-Hold: 500μA
  • Isolation Voltage: 5300Vrms
  • Turn-On Time: 35μs
  • Continuous Forward Current: 60mA
  • Application: isolators
  • Static dV/dt: 10kV/μs
  • Temperature Range: -55°C to 100°C
  • Package: 6-SMD
  • Supply and Demand Status: balanced
  • Estimated EOL Date: 2024

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $10.8258
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Sharp Microelectronics
Lowest to $1.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1349 $59.5631
45+ $2.5723 $115.7535
70+ $2.4920 $174.4400
96+ $2.4116 $231.5136
124+ $2.3312 $289.0688
166+ $2.0900 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,018 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess