EN
  • EN
  • DE

IL4218-X019

Part No IL4218-X019
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC / Optocoupler Triac AC-OUT 1-CH 850V 6-Pin PDIP SMD Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 700μA (Typ)
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 200μA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SMD
Approvals BSI, CSA, cUR, FIMKO, UR, VDE
Win Source Part Number 776743-IL4218-X019
Popularity Medium
Supply and Demand Status Limited
Family Name IL4218
Introduction Date October 06, 2003
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IL4218-X019 CAD Model

Description

The Vishay Semiconductor Opto Division Triac is an electronic component that features a voltage - forward (Vf) (Typ) of 1.3V and a voltage - isolation of 5300Vrms.

  • Voltage - Off State: 800V
  • Current - Hold (Ih): 200μA
  • Package: 6-SMD
  • Mounting: SMD
  • Current - On State (It (RMS)) (Maximum): 300mA
  • Static dV/dt (Minimum): 10kV/μs
  • Operating Temperature Range: -55°C ~ 100°C
  • Approvals: BSI, CSA, cUR, FIMKO, UR, VDE
  • Family Name: IL4218
  • Maximum Current - LED Trigger (Ift): 700μA (Typ)

The electronic component is designed for isolators.

You May Also Be Interested in

ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess