EN
  • EN
  • DE
  • IT

MBRB1545CTTRRPBF

Part No MBRB1545CTTRRPBF
Manufacturer Vishay
Description Schottky Rectifier, 2 x 7.5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216232-MBRB1545CTTRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB1545CTTRRPBF CAD Model

Description

The MBRB1545CTTRRPBF is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification in power supplies, inverters, and freewheeling diode applications.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • High Frequency Inverters

Features:

  • Low forward voltage drop
  • High surge current capability
  • High frequency operation
  • RoHS compliant
  • Halogen-free

Benefits:

  • Improved efficiency in power conversion due to the low forward voltage drop.
  • Increased reliability and robustness because of the high surge current capability.
  • Minimized switching losses in high-frequency applications.
  • Compliance with environmental standards ensures responsible product design and use.

Technical Specifications:

  • Maximum repetitive peak reverse voltage: 45V
  • Maximum average forward rectified current: 15A (7.5A per diode)
  • Maximum forward voltage drop: 0.55V at 7.5A
  • Maximum reverse leakage current: 0.2 mA at rated Vr
  • Operating junction temperature range: -65°C to +150°C

The MBRB1545CTTRRPBF consists of two Schottky diodes in a common cathode configuration within a single package. Its low forward voltage drop reduces power dissipation and improves overall system efficiency. It is particularly well-suited for high-frequency applications where switching losses are a concern.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6805 $58.8175
85+ $1.3791 $117.2235
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2497 $293.6795
310+ $1.1204 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess