EN
  • EN
  • DE

MBRB30H100CT

Part No MBRB30H100CT
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 759852-MBRB30H100CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB30H100CT CAD Model

Description

The MBRB30H100CT is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications. This device features a dual common cathode configuration.

Applications

  • Switching power supplies: Used in switching power supplies to improve efficiency and reduce switching losses.
  • High-frequency inverters: Employed in high-frequency inverters for efficient rectification.
  • DC-DC converters: Found in DC-DC converters for improving overall efficiency.
  • Freewheeling diodes: Utilized as freewheeling diodes in inductive load applications.
  • Polarity protection: Used in polarity protection circuits to prevent damage from reverse voltage.

Features

  • Schottky barrier technology: Provides low forward voltage drop and fast switching speed.
  • High current capability: Capable of handling high current loads up to 30A (15A per diode).
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • Common cathode configuration: Simplifies circuit design and reduces component count.

Benefits

  • Improved efficiency: Reduces power loss and improves overall system efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Reliable performance: Provides consistent and dependable operation in critical applications.
  • Simplified design: Simplifies circuit design with its common cathode configuration.
  • Robust construction: Provides resistance to environmental factors, ensuring long-term reliability.

Additional Details

The MBRB30H100CT has a maximum repetitive peak reverse voltage (VRRM) of 100V. The operating junction temperature range is typically from -65°C to +150°C. It is available in a TO-263 (D2PAK) package, which provides good thermal performance. The low forward voltage drop (VF) characteristics of Schottky diodes contribute to reduced power dissipation, enhancing the overall thermal management and efficiency of the application. It is commonly used in high-performance power systems where efficiency and thermal management are critical.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess