Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 10 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MMSZ5244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names MMSZ5244C-E3-08-ND,MMSZ5244C-E3-08GICT-ND,112-MMSZ5244C-E3-08DKR,112-MMSZ5244C-E3-08CT,MMSZ5244C-E3-08GICT,112-MMSZ5244C-E3-08TR,MMSZ5244C-E3-08GITR,MMSZ5244C-E3-08GITR-ND
Standard Package 3,000
Win Source Part Number 1079593-MMSZ5244C-E3-08
Ultra Librarian 3D Model Ultra Librarian MMSZ5244C-E3-08 CAD Model

Description

The 1079593-MMSZ5244C-E3-08 is a surface mount zener diode designed for use in electronic circuits.

  • Zener Voltage: 14V
  • Power Rating: 500mW
  • Tolerance: ±2%
  • Impedance: 15 ohms
  • Package: SOD-123
  • Supply: Reel
  • Operating Temperature Range: -55°C to 150°C
  • REACH Status: Unaffected
  • HTSUS Code: 8541.10.0050
  • Other Part Numbers: MMSZ5246C-E3-08, MMSZ5247C-HE3-08, MMSZ5246C-G3-08, DDZ12B-7, and DDZ10C-7

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOD
Lowest to $0.0388
ECAD model for MMSZ5222B
Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Comchip Technology
DIODE ZENER 3.3V 100MW 0201
Need more? Email Us
ECAD model for CZRZ3V3B-HF
Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V
ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
Taiwan Semiconductor
DIODE ZENER 12V 1.25W DO214AC
Lowest to $0.0449
ECAD model for 1SMA4742H
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,150V,2W,5% / Zener Diode 150 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY150

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention