EN
  • EN
  • DE

NTHS0603N17N1503JE

Part No NTHS0603N17N1503JE
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description Extended resistance values available in standard sizes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Dale
Series NTHS
Packaging Reel - TR
Resistance in Ohms @ 25°C 150k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/75 4064K
Mounting SMD
Package 0603
Win Source Part Number 1232507-NTHS0603N17N1503JE
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTHS
Introduction Date October 16, 2006
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NTHS0603N17N1503JE CAD Model

Description

The NTHS0603N17N1503JE is a thermistor manufactured by Vishay. It's a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. It is designed for temperature sensing and compensation applications.

Applications

  • Temperature sensing in wearable devices
  • Temperature compensation in LCD displays
  • Temperature monitoring in battery packs
  • Temperature control in 3D printers
  • Inrush current limiting in power supplies

Features

  • Small 0603 case size
  • High accuracy and stability
  • Fast response time
  • Excellent long-term reliability
  • Tape and reel packaging for automated assembly

Benefits

  • Precise temperature measurement and control
  • Reduced component count and board space
  • Improved system performance and reliability
  • Easy integration into automated manufacturing processes
  • Stable performance over a wide temperature range

Technical Specifications

The NTHS0603N17N1503JE has a resistance value of 15 kΩ at 25°C with a tolerance of ±5%. The Beta value (temperature coefficient) is approximately 4250 K. The operating temperature range is -40°C to +125°C. The maximum power dissipation is typically around 100 mW. It is available in a standard 0603 surface mount package.

This thermistor is well-suited for applications requiring accurate and reliable temperature sensing in a compact form factor. Its small size allows for easy integration into densely populated circuit boards. The high Beta value provides a significant change in resistance over a small temperature range, making it suitable for precise temperature control applications. The excellent long-term stability ensures consistent performance over the lifetime of the product. The part is also RoHS compliant.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 5Ω Through Hole,P=10mm
Lowest to $0.5385
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6146 $52.2410
200+ $0.5043 $100.8600
310+ $0.4886 $151.4660
425+ $0.4728 $200.9400
550+ $0.4571 $251.4050
735+ $0.4098 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess