The PTN0603E4321BBT is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). The PTN series resistors are ideal for use in precision circuits, instrumentation, and other applications where accuracy and reliability are critical.
Applications:
- Precision Circuits
- Instrumentation
- Medical Equipment
- Test and Measurement Equipment
- Automotive Electronics
Features:
- Thin Film Resistor Technology
- Small 0603 Package Size
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
Benefits:
- Ensures accurate and consistent performance in precision circuits
- Saves board space due to its small size
- Provides reliable operation over a wide temperature range
- Minimizes resistance drift over time
- Reduces the need for frequent calibration in sensitive applications
Additional Details:
The PTN0603E4321BBT has a resistance value of 4.32 kΩ and a tolerance of ±0.1%. Its TCR is typically ±25 ppm/°C. The resistor is constructed using a thin film process, which ensures excellent stability and precision. The 0603 package size makes it suitable for high-density circuit board layouts. The PTN series resistors are also RoHS compliant, making them environmentally friendly.
This resistor is designed to meet the stringent requirements of precision circuits. Its high stability and low TCR ensure that the resistance value remains consistent over a wide range of operating conditions. The PTN0603E4321BBT is commonly used in applications where accuracy and reliability are paramount, such as medical equipment, test and measurement instrumentation, and automotive electronics. Its small size and excellent performance make it a versatile choice for a wide range of applications.