EN
  • EN
  • DE

S716T

Part No S716T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307839-S716T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S716T CAD Model

Description

The Vishay S716T is a silicon PIN photodiode with enhanced sensitivity in the visible and near-infrared spectral range. It is designed for high-speed and high-sensitivity applications. The device is housed in a clear plastic package, allowing for maximum light transmission.

Applications

  • High-speed optical sensors
  • Light barriers
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Optical data transmission

Features

  • High photo sensitivity: The S716T offers excellent responsivity in the visible and near-infrared range.
  • Fast switching speed: This photodiode provides rapid response times, making it suitable for high-speed applications.
  • Low capacitance: The low capacitance ensures minimal signal distortion and improved high-frequency performance.
  • Wide spectral range: The device is sensitive to a broad spectrum of light, from visible to near-infrared.
  • Clear plastic package: The package maximizes light transmission, improving overall performance.
  • RoHS compliant: The S716T meets RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved system performance: High sensitivity and fast switching speed enable more accurate and reliable optical sensing.
  • Enhanced signal detection: The wide spectral range allows for versatile use in various lighting conditions.
  • Reduced signal noise: Low capacitance contributes to cleaner signal detection and less signal distortion.
  • Ease of integration: The compact package and standard pinout simplify integration into existing designs.
  • Environmentally friendly: RoHS compliance ensures that the device meets environmental regulations.
  • Cost-effective solution: The S716T provides a balance of performance and affordability.

Additional Details

The S716T's key specifications include a spectral range of approximately 430 nm to 1100 nm, a typical reverse light current of 75 μA at Ev = 1000 lx, and a typical junction capacitance of 47 pF at VR = 0 V and f = 1 MHz. The operating temperature range is -40°C to +100°C. This device is ideal for applications requiring fast and accurate light detection.

The photodiode should be handled with care to avoid electrostatic discharge (ESD) damage. Proper ESD precautions, such as grounding straps and anti-static workstations, should be used during handling and assembly.

The Vishay S716T is a versatile and reliable photodiode suitable for a wide range of optical sensing applications, providing excellent performance and value.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Freescale Semiconductor - NXP
Lowest to $7.4093
Broadcom Limited
Lowest to $39.1695
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $5.8755
Sunlord
Lowest to $0.0785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess