Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Vishay
Package Box
Product Status Obsolete
Sensor Type Proximity, Infrared and Ambient Light
Interface I2C
Supplied Contents Board(s)
Utilized IC / Part VCNL4000
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 933258-SENSORSTARTERKIT
Ultra Librarian 3D Model Ultra Librarian SENSORSTARTERKIT CAD Model

Description

The 933258-SENSORSTARTERKIT is a development board kit for evaluating sensors.

  • Package: Box
  • Standard Package: 1 piece
  • Interface: I2C
  • Used For: Proximity, infrared, and ambient light sensing
  • Supplied Contents: Board(s) required for sensor evaluation
  • IC/Part: VCNL4000
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8473.30.1180
  • Manufacturer: Vishay
  • Status: Obsolete

You May Also Be Interested in

ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB
Analog Devices Inc.
BOARD EVAL ISOLATED CURR SENSOR
Need more? Email Us
ECAD model for EVAL-CN0240-SDPZ
Maxim Integrated
KIT TWO-WIRE THERMAL MGMT / EVALUATION KIT
Need more? Email Us
ECAD model for DS1702K
ams
ADAPTER BOARD FOR AS5134 / AS5134 Evaluation Kit
Need more? Email Us
ECAD model for AS5134-SS_EK_AB
Texas Instruments
KIT DEV FINGERPRINT C5515 / C5515 - Fingerprint Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXBDKFP5515
Microchip Technology
EVAL BOARD FOR EMC1402 / 1DEGREEC TEMPERATURE SENSOR WITH BETA COMPENSATION BOARD
Need more? Email Us
ECAD model for EVB-EMC1402
Microchip Technology
INERTIAL ONE SENSOR BOARD / AK8975/BMA150/ITG-3200 Accelerometer/Hall Effect/Gyroscope Sensor Development Board
Need more? Email Us
ECAD model for ATAVRSBIN1
Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K
Analog Devices Inc.
BOARD EVALUATION FOR ADXL213 / ADXL213 Accelerometer Sensor Evaluation Board Automotive
Need more? Email Us
ECAD model for ADXL213EB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention