EN
  • EN
  • DE

SI1013R

Part No SI1013R
Manufacturer Vishay
Description P-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248734-SI1013R
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1013R CAD Model

Description

The SI1013R is a P-Channel MOSFET from Vishay. This MOSFET is designed for load switching and power management applications. Its key features include low on-resistance and fast switching speeds, making it suitable for efficient power control in portable devices and other electronic systems.

Applications

  • Load Switching: Used as a load switch in portable devices to control power to various components.
  • Power Management: Employed in power management circuits for efficient voltage regulation and control.
  • Battery Management Systems: Used in battery management systems (BMS) for battery charging and discharging control.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Level Shifting: Used for level shifting applications.

Features

  • P-Channel MOSFET: Operates as a P-channel MOSFET, offering advantages in certain circuit configurations.
  • Low On-Resistance: Features a low drain-source on-resistance (RDS(on)), minimizing power dissipation.
  • Fast Switching Speed: Offers fast turn-on and turn-off times for efficient switching operation.
  • Small Footprint: Available in a small surface-mount package (e.g., PowerPAK SC-70) for high-density circuit board designs.
  • Low Threshold Voltage: Features a low gate threshold voltage, allowing operation with low-voltage gate drives.

Benefits

  • Efficient Power Control: Low on-resistance minimizes power losses, improving overall system efficiency.
  • Compact Design: Small package size saves space on circuit boards, enabling smaller and more portable devices.
  • Low-Voltage Operation: Low threshold voltage allows operation with low-voltage logic circuits.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: P-channel configuration can simplify certain circuit designs.

Additional Details

The SI1013R typically features a drain-source voltage rating around -20V. It comes in a PowerPAK SC-70 package. Maximum drain current is specified. The gate threshold voltage is typically around -1V. The device is RoHS compliant.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,480+ $0.0338 $50.0240
3,155+ $0.0317 $100.0135
4,905+ $0.0306 $150.0930
7,020+ $0.0285 $200.0700
9,125+ $0.0274 $250.0250
11,410+ $0.0263 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,740 pieces
MOQ: 1480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess