EN
  • EN
  • DE

SI1041DY-T1

Part No SI1041DY-T1
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092770-SI1041DY-T1
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI1041DY-T1 CAD Model

Description

The SI1041DY-T1 is an N-Channel MOSFET manufactured by Vishay Siliconix. This device is primarily intended for use in various power management applications, providing efficient switching and load control capabilities.

Applications

  • DC-DC Converters: Employed in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Load Switching: Used to control power distribution to different loads within a system, enhancing overall power efficiency.
  • Power Management Circuits: Integral to managing power consumption in portable devices and other energy-sensitive applications.
  • Battery Management Systems (BMS): Functions as a crucial component in protecting and managing battery charge/discharge cycles.
  • Motor Control: Can be used in low-power motor control applications.

Features

  • N-Channel MOSFET: A standard N-channel enhancement mode MOSFET configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving energy efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • TrenchFET® Power MOSFET Technology: Enhances performance and efficiency.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat production, simplifying thermal management design.
  • Compact Design: Small surface mount package enables integration into space-constrained applications.
  • Enhanced System Reliability: Robust design ensures stable and reliable performance under various operating conditions.
  • Simplified Circuit Design: N-channel configuration simplifies drive circuitry in specific applications.

Specifications

The SI1041DY-T1 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 12A, and an on-resistance (RDS(on)) of approximately 4.5 mΩ at VGS = 10V. Its gate threshold voltage (VGS(th)) is typically around 2V. The device is commonly available in a small surface-mount package such as SO-8. These specifications can vary slightly depending on the specific manufacturing lot and testing conditions; refer to the official Vishay Siliconix datasheet for precise details.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess