EN
  • EN
  • DE

SI2024X-T1

Part No SI2024X-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 320923-SI2024X-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2024X-T1 CAD Model

Description

The SI2024X-T1 is a P-Channel 20 V MOSFET manufactured by Vishay. This MOSFET is optimized for low voltage applications that require efficient power management and switching capabilities. It is commonly used in portable devices, load switching, and battery management systems.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Conversion

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • 20V Drain-Source Voltage
  • TrenchFET® Power MOSFET Technology

Benefits

  • High Efficiency
  • Reduced power losses in switching applications
  • Smaller footprint for high-density designs
  • Enhanced thermal performance
  • Increased battery life in portable devices

Additional Details

The SI2024X-T1 benefits from Vishay's TrenchFET® technology which allows it to achieve a low on-resistance. This reduces power loss during conduction, leading to higher overall efficiency and lower heat generation. The surface mount package facilitates automated assembly.

Technical Specifications:

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): 20 V
  • Gate-Source Voltage (VGS): ±12 V
  • Continuous Drain Current (ID): -3.2 A
  • On-Resistance (RDS(on) at VGS = -4.5V): 0.085 Ω
  • Operating Temperature Range: -55 °C to +150 °C
  • Package: TSOP-6

You May Also Be Interested in

Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $1.3642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess