EN
  • EN
  • DE

SI4539ADY-T1

Part No SI4539ADY-T1
Manufacturer Vishay
Description N- and P-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249119-SI4539ADY-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4539ADY-T1 CAD Model

Description

The SI4539ADY-T1 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for a variety of power management and switching applications due to its efficient performance characteristics.

Applications

  • Load Switching: Efficiently switching power to various loads in electronic circuits.
  • Power Management: Controlling power flow in portable devices and power supplies.
  • DC-DC Converters: Acting as a switching element in DC-DC conversion circuits.
  • Battery Management Systems (BMS): Controlling charging and discharging of batteries.
  • Motor Control: Switching power to small DC motors.

Features

  • P-Channel MOSFET: Designed for switching applications where a low-side switch is required.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Low Gate Charge (Qg): Reduces the drive power required for switching.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • TrenchFET® Power MOSFET Technology: Vishay's TrenchFET technology provides excellent on-state resistance and switching performance.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
  • Reduced Power Consumption: Low gate charge reduces the power required to drive the MOSFET.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Improved Thermal Performance: Optimized for efficient heat dissipation.
  • Simplified Circuit Design: Easy to use in a variety of switching applications.

Additional Details

The SI4539ADY-T1's key specifications typically include the drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (RDS(on)). It is designed to be driven by a logic-level signal, making it compatible with microcontrollers and other digital circuits. The MOSFET's thermal resistance is also an important parameter for ensuring proper heat dissipation and preventing overheating. Its fast switching speeds and low gate charge make it an excellent choice for high-frequency switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess