The SI4810BDY-T-E3 is an N-Channel 30 V (D-S) MOSFET from Vishay, engineered for efficient power switching in diverse applications. It features low on-resistance to minimize conduction losses and fast switching speeds to reduce switching losses. The 'T' denotes tape packaging, likely a smaller reel size, while 'E3' indicates RoHS compliance (lead-free and halogen-free).
Applications:
- DC-DC converters
- Load switches
- Power management in portable devices
- Battery management systems
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- 30 V Drain-Source Voltage
- TrenchFET® Power MOSFET technology
- RoHS compliant
- Surface Mount Package
Benefits:
- Improved power efficiency
- Reduced power losses and heat generation
- High current capability
- Simple gate drive requirements
- Suitable for automated assembly
- Environmentally friendly
Additional Details:
The SI4810BDY-T-E3 utilizes Vishay's TrenchFET® technology for optimized performance. The low RDS(on) reduces conduction losses, enhancing overall efficiency. Fast switching minimizes switching losses, improving the device's performance in high-frequency applications. Available in a surface mount package, it is well-suited for automated assembly. The 'E3' suffix guarantees RoHS compliance, ensuring lead-free and halogen-free materials. Key specifications include a drain-source voltage rating of 30V, a gate-source voltage rating of ±20V, and continuous drain current capacity dependent on mounting conditions. The operating junction temperature range spans from -55°C to +150°C.