EN
  • EN
  • DE

SI7852DP

Part No SI7852DP
Manufacturer Vishay
Description N-Channel 80-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249522-SI7852DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SI7852DP CAD Model

Description

The Vishay SI7852DP is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a wide range of power switching applications. This MOSFET is known for its low on-resistance (RDS(on)), which minimizes power losses and improves efficiency. The SI7852DP is commonly used in DC-DC converters, motor control circuits, and load switching applications. Its robust design and electrical characteristics make it suitable for demanding environments.

Applications:

  • DC-DC converters: Used as a switching element in step-up (boost) and step-down (buck) converters.
  • Motor control circuits: Drives small to medium-sized DC motors in various applications.
  • Load switching: Controls the flow of current to various loads, such as LEDs and relays.
  • Power management: Efficient power management in portable devices and battery-powered systems.
  • Synchronous rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.

Features:

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High drain-source voltage (VDS): Suitable for high-voltage applications.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • Avalanche rated: Can withstand transient voltage spikes.
  • Lead (Pb)-free and RoHS compliant: Complies with environmental regulations.

Benefits:

  • Increased efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced heat generation: Lower power losses translate to less heat generated, improving system reliability.
  • Improved performance: Fast switching speed enables high-frequency operation and improved transient response.
  • Enhanced reliability: Avalanche rating provides protection against voltage spikes.
  • Smaller form factor: Allows for compact and space-saving designs.

The SI7852DP's datasheet provides detailed information on its electrical characteristics, including gate threshold voltage, drain current, and power dissipation. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and prevent damage to the device. Careful consideration should be given to the thermal management of the MOSFET, especially in high-power applications, to prevent overheating. The datasheet includes thermal resistance values to aid in the design of appropriate heat sinking solutions. Proper gate drive circuitry is also essential for achieving optimal switching performance and minimizing switching losses.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0188 $50.9400
105+ $0.9531 $100.0755
165+ $0.9203 $151.8495
235+ $0.8545 $200.8075
305+ $0.8217 $250.6185
385+ $0.7888 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess