EN
  • EN
  • DE

SI9958DY-T1-E3

Part No SI9958DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999735-SI9958DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI9958DY-T1-E3 CAD Model

Description

The SI9958DY-T1-E3 is a P-Channel 20-V (D-S) MOSFET from Vishay. This power MOSFET is designed for load switching and power management applications. Its primary function is to provide efficient and reliable switching performance in various electronic circuits.

Applications:

  • Load Switching: Used for turning power on and off to various loads in electronic systems.
  • Power Management: Employed in DC-DC converters and other power regulation circuits.
  • Battery Management Systems: Found in battery charging and discharging circuits.
  • Solid State Relays: Can be used to construct solid state relays for switching applications.
  • Motor Control: Suitable for low-power motor control applications.

Features:

  • P-Channel MOSFET: Allows for efficient high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • 20V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and efficiency.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Compact Design: Surface mount package enables smaller and more integrated designs.
  • Reliable Switching: TrenchFET technology ensures consistent and reliable switching performance.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching implementations.
  • Reduced Heat Generation: Lower power losses result in less heat generation, improving system reliability.

Additional Details:

The SI9958DY-T1-E3 features a typical RDS(on) of around 0.045 Ohms at a gate-source voltage (VGS) of -4.5V. It is designed to handle continuous drain currents up to several amperes, depending on the specific operating conditions and thermal management. The device is typically supplied in tape and reel packaging for automated assembly processes. It is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This MOSFET is particularly well-suited for portable devices, power adapters, and other applications where efficiency and compact size are critical. Always consult the datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess