EN
  • EN
  • DE

PALCE16V8-7PC

Part No PALCE16V8-7PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description SPLD PAL® Family 8 Macro Cells 125MHz EECMOS Technology 5V 20-Pin MDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Frequency 125 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 115 mA
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 7.5 ns
RoHS Compliant
Win Source Part Number 1012283-PALCE16V8-7PC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-7PC CAD Model

Description

The PALCE16V8-7PC is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Cypress Semiconductor. It's part of the PALCE16V8 family, which is known for its versatility and speed, making it suitable for a variety of logic applications. The '7' in the part number indicates a propagation delay of 7.5 ns, representing a fast version within the family.

Applications:

  • Address Decoding: Used for decoding memory addresses or selecting peripherals in microprocessor-based systems.
  • Glue Logic: Implemented as glue logic to interface between different components in digital systems.
  • State Machines: Utilized in designing and implementing state machines for control and sequencing operations.
  • Peripheral Control: Employed in controlling peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Control: Used for generating timing signals and controlling the timing of various events in digital circuits.

Features:

  • Electrically Erasable: Allows for easy reprogramming and reuse, reducing development time and costs.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Programmable Output Polarity: Allows for configuring the output polarity to be either active-high or active-low.
  • Input/Output Cell Flexibility: Enables configuring each I/O pin as either an input, an output, or a bidirectional I/O.

Benefits:

  • Design Flexibility: Allows for implementing a wide range of logic functions with a single device.
  • Reprogrammability: Can be easily reprogrammed to accommodate design changes or updates.
  • Time-to-Market: Reduces development time and costs through the use of programmable logic.
  • System Integration: Integrates multiple functions into a single device, reducing board space and improving system reliability.
  • Cost-Effectiveness: Offers a cost-effective solution for a wide range of logic applications.

Additional Details:

The PALCE16V8-7PC operates with a supply voltage of 5V. It typically comes in a 20-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). The device can be programmed using standard PAL programmers. Each output can be configured as registered or combinatorial, allowing for implementing both synchronous and asynchronous logic functions. The device also includes input registers for improving setup and hold times. Its operating temperature range is typically from 0°C to 75°C. It offers a good alternative to discrete logic gates reducing overall board size and component count.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess