EN
  • EN
  • DE

SIR664DP-T1-GE3

Part No SIR664DP-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Series TrenchFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1750pF @ 30V
Rds On (Maximum) @ Id, Vgs 6 mOhm @ 20A, 10V
Mounting SMD
Manufacturer Package PowerPAK SO-8
Package PowerPAK SO-8
Manufacturer Homepage www.vishay.com
Win Source Part Number 726934-SIR664DP-T1-GE3
Popularity Medium
Supply and Demand Status Limited
Family Name SiR664DP
Introduction Date June 25, 2013
ECCN EAR99
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian SIR664DP-T1-GE3 CAD Model

Description

The Vishay 726934-SIR664DP-T1-GE3 electronic component is a medium-popularity product manufactured by Vishay. It is a part of the TrenchFET series and has Win Source Part Number 726934-SIR664DP-T1-GE3. It is a MOSFET technology product with a PowerPAK SO-8 package, which is surface mountable. The current - continuous drain (Id) @ 25°C for this product is 60A (Tc), and the family name is SiR664DP. The product is part of the discrete semiconductor products category, and the manufacturer homepage is www.vishay.com. The channel type type is N, and the drain source voltage is 60V. The Vgs(th) (maximum) @ Id is 2.5V @ 250μA, and the gate charge (Qg) (maximum) @ Vgs is 40nC @ 10V. The input capacitance (Ciss) (maximum) @ Vds is 1750pF @ 30V, and the Rds On (maximum) @ Id, Vgs is 6 mOhm @ 20A, 10V. The alternative parts (cross-reference) for this product include DMT6010LPS-13, TSM070N07PQ56 RLG, and STL100N6LF6. The introduction date for this product is June 25, 2013, and the estimated EOL date is 2019. The supply and demand status of this component is limited.

  • Package: PowerPAK SO-8
  • Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
  • Channel Type: N
  • Drain Source Voltage: 60V
  • Vgs(th) (maximum) @ Id: 2.5V @ 250μA
  • Gate Charge (Qg) (maximum) @ Vgs: 40nC @ 10V
  • Input Capacitance (Ciss) (maximum) @ Vds: 1750pF @ 30V
  • Rds On (maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6736 $58.5760
85+ $1.3733 $116.7305
135+ $1.3306 $179.6310
180+ $1.2878 $231.8040
235+ $1.2451 $292.5985
315+ $1.1157 $351.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,741 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess